The XC6206 series is a set of CMOS-based, low-power, 3-terminal positive voltage regulators with output voltages selectable in 0.1V increments from 1.2V to 5.0V, offering a maximum output current of 200mA at 3.0V and a dropout voltage of 250mV at 100mA. The devices feature ±2% accuracy for outputs ≥1.5V and ±1% for outputs ≥2.0V, with typical quiescent current of 1.0μA. They are compatible with low ESR ceramic capacitors and include built-in current limiting with foldback protection. The series operates from -40°C to +85°C and is EU RoHS compliant and lead-free. The XC6206P142PRN variant is packaged in SOT-89, which supports up to 500mW power dissipation on a standard 40mm × 40mm PCB.
Product overview: XC6206P142PRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6206P142PRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6206P142PRN |
| Product Name | LDO Voltage Regulator IC |