Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6205F172MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6205F172MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 150mA. It operates within a voltage range of 2V to 10V and offers an output voltage range of 0.9V to 1.75V, selectable in 0.05V increments. The device features low dropout voltage, with values of 200mV at 100mA and 60mV at 30mA, ensuring efficient performance in low-voltage applications. This regulator is characterized by low power consumption, typically 70OºA during operation and a maximum standby current of 0.1OºA. It provides high ripple rejection of 60dB at 10kHz, making it suitable for noise-sensitive applications. The XC6205F172MR-G is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. Additionally, it includes a current limiter with a foldback circuit for output protection and a CE function for reduced power consumption when the output is turned off. The product is available in a SOT-25 package and is compliant with EU RoHS standards, making it an environmentally friendly choice for various applications, including portable devices and digital equipment.

Datasheet Summary
Powered by GS/AI

The XC6205F172MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 150mA. It operates within a voltage range of 2V to 10V and offers an output voltage range of 0.9V to 1.75V, selectable in 0.05V increments. The device features low dropout voltage, with values of 200mV at 100mA and 60mV at 30mA, ensuring efficient performance in low-voltage applications. This regulator is characterized by low power consumption, typically 70OºA during operation and a maximum standby current of 0.1OºA. It provides high ripple rejection of 60dB at 10kHz, making it suitable for noise-sensitive applications. The XC6205F172MR-G is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. Additionally, it includes a current limiter with a foldback circuit for output protection and a CE function for reduced power consumption when the output is turned off. The product is available in a SOT-25 package and is compliant with EU RoHS standards, making it an environmentally friendly choice for various applications, including portable devices and digital equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6205F172MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6205F172MR-G
Voltage Regulators - Linear XC6205F172MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6205F172MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901710P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details