Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6205F122DR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 290mA 6-USPB (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 290mA 6-USPB (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6205F122DR-G is a low dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with high precision and low noise. It supports a maximum output current of 150mA and operates within an input voltage range of 2V to 10V. The output voltage can be set between 0.9V and 1.75V, with an accuracy of ±1%. The device features a low dropout voltage of 60mV at 30mA, making it suitable for applications where power efficiency is critical. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. It also includes a current limiting feature with foldback protection, which safeguards against short circuits. The XC6205F122DR-G has a typical power consumption of 70OºA and a standby current of only 0.1OºA, contributing to its low power profile. It operates effectively in a wide temperature range from -40°C to 85°C and is available in a compact USP-6B package. The product is compliant with EU RoHS standards, ensuring it is environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC6205F122DR-G is a low dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with high precision and low noise. It supports a maximum output current of 150mA and operates within an input voltage range of 2V to 10V. The output voltage can be set between 0.9V and 1.75V, with an accuracy of ±1%. The device features a low dropout voltage of 60mV at 30mA, making it suitable for applications where power efficiency is critical. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. It also includes a current limiting feature with foldback protection, which safeguards against short circuits. The XC6205F122DR-G has a typical power consumption of 70OºA and a standby current of only 0.1OºA, contributing to its low power profile. It operates effectively in a wide temperature range from -40°C to 85°C and is available in a compact USP-6B package. The product is compliant with EU RoHS standards, ensuring it is environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6205F122DR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6205F122DR-G
Voltage Regulators - Linear XC6205F122DR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 290mA 6-USPB (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 290mA 6-USPB (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6205F122DR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060274 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details