The XC6204F45ADR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 300mA. It operates within an input voltage range of 2V to 10V and offers an output voltage range of 1.8V to 6.0V, selectable in 0.05V increments. The device features a low dropout voltage of 200mV at 100mA and 60mV at 30mA, ensuring efficient performance in battery-powered applications. This regulator is characterized by low power consumption, with a typical operating current of 70OºA and a maximum standby current of 0.1OºA. It also provides high ripple rejection of 70dB at 10kHz, making it suitable for noise-sensitive applications. The XC6204F45ADR-G is compatible with low ESR ceramic capacitors, enhancing output stability during load fluctuations. Additionally, it includes a current limiting feature with foldback protection, which safeguards against short circuits. The device is rated for operation in ambient temperatures ranging from -40°C to 85°C and is available in compact packages such as SOT-25, SOT-89-5, and USP-6B. It is compliant with EU RoHS standards, ensuring it is environmentally friendly. This product is ideal for applications in smartphones, portable game consoles, digital cameras, and multi-function power supplies.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPB (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6204F45ADR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |