Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6204F422PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6204F422PR-G is a linear voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output voltage with a maximum output current of 300mA. It operates within a voltage range of 2V to 10V and offers selectable output voltages from 1.8V to 6.0V in 0.1V increments, with an accuracy of ±2%. The device features low dropout voltage, rated at 200mV at 100mA and 60mV at 30mA, ensuring efficient performance in various applications. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. It includes a current limiting foldback circuit for output protection and a CE function that allows for reduced power consumption by turning off the output. The XC6204F422PR-G is suitable for use in smart devices, portable gaming consoles, digital cameras, and multi-function power supplies. It operates effectively across a temperature range of -40°C to 85°C and is available in a SOT-89-5 package. The product is also compliant with EU RoHS standards, making it an environmentally friendly choice.

Datasheet Summary
Powered by GS/AI

The XC6204F422PR-G is a linear voltage regulator from Quarktwin Technology Ltd., designed to provide a stable output voltage with a maximum output current of 300mA. It operates within a voltage range of 2V to 10V and offers selectable output voltages from 1.8V to 6.0V in 0.1V increments, with an accuracy of ±2%. The device features low dropout voltage, rated at 200mV at 100mA and 60mV at 30mA, ensuring efficient performance in various applications. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. It includes a current limiting foldback circuit for output protection and a CE function that allows for reduced power consumption by turning off the output. The XC6204F422PR-G is suitable for use in smart devices, portable gaming consoles, digital cameras, and multi-function power supplies. It operates effectively across a temperature range of -40°C to 85°C and is available in a SOT-89-5 package. The product is also compliant with EU RoHS standards, making it an environmentally friendly choice.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6204F422PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6204F422PR-G
Voltage Regulators - Linear XC6204F422PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6204F422PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905843P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active High
View Details
TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details