The XC6204F332PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 300mA. It operates within an input voltage range of 2V to 10V and offers an output voltage range of 3.3V, with an accuracy of ±2%. The device features a low dropout voltage of 200mV at 100mA and a typical power consumption of 70OºA, making it suitable for battery-powered applications. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations. It includes a current limiting feature with foldback protection and an ON-OFF control function to minimize power consumption in standby mode. The XC6204F332PR-G is also compliant with EU RoHS standards, ensuring it is environmentally friendly. Its operating temperature range is from -40°C to 85°C, making it versatile for various applications, including smartphones, portable game consoles, and digital cameras.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6204F332PR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |