The XC6204F31APR-G is a linear voltage regulator from Quarktwin Technology Ltd., part of the XC6204 series, designed to provide a stable output voltage with a maximum output current of 300mA. It operates within an input voltage range of 2V to 10V and offers selectable output voltages from 1.8V to 6.0V in 0.1V increments, with an accuracy of ±2%. The device features a low dropout voltage of 200mV at 100mA and 60mV at 30mA, ensuring efficient performance in battery-powered applications. This regulator is compatible with low ESR ceramic capacitors, enhancing output stability even during load fluctuations, thanks to its excellent transient response. The built-in current limiter includes a foldback circuit for short-circuit protection, and the chip features a CE function that allows for reduced power consumption by turning off the output. The XC6204F31APR-G is suitable for various applications, including smartphones, portable game consoles, and digital audio equipment, and operates effectively across a temperature range of -40°C to 85°C. The product is available in SOT-89-5 packaging and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6204F31APR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |