Torex Semiconductor, Ltd. Hard To Find - XC6204E282MR XC6204E282MR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 717038-XC6204E282MR Manufacturer Homepage: www.torex.co.jp Reference case: SOT23-5 Reference Date Code: 2016+ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 717038-XC6204E282MR Manufacturer Homepage: www.torex.co.jp Reference case: SOT23-5 Reference Date Code: 2016+ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - XC6204E282MR - 717038-XC6204E282MR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - XC6204E282MR
717038-XC6204E282MR
Hard To Find - XC6204E282MR 717038-XC6204E282MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 717038-XC6204E282MR Manufacturer Homepage: www.torex.co.jp Reference case: SOT23-5 Reference Date Code: 2016+ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 717038-XC6204E282MR
Manufacturer Homepage: www.torex.co.jp
Reference case: SOT23-5
Reference Date Code: 2016+
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 717038-XC6204E282MR
Product Name Hard To Find - XC6204E282MR
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2060189P - RS Components, Ltd.
Specs
Package Type Other; SOT
View Details
Power Management - Specialized - 620-ACS37800KMCTR-030B3-I2C-ATR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gate Drivers - 1EDN7512BXTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type Other; SC-74A, SOT-753
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details