The XC6204B34BMR is a 150mA positive voltage LDO regulator with active-high ON/OFF control and no internal pull-down resistor, designed for stable power delivery in portable electronics. It operates from 2V to 10V input, provides a fixed 3.4V output with ±2% accuracy, and supports low ESR ceramic capacitors. The regulator features a dropout voltage of 200mV at 100mA, standby current below 0.1μA, and operates over -40°C to 85°C. It is packaged in SOT-25 and complies with EU RoHS standards.
(Can be used with low ESR Capacitor Compatible. ON-OFF Switch) High Speed LDO Regulators Product overview: XC6204B34BMR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6204B34BMR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6204B34BMR |
| Product Name | LDO Voltage Regulator IC |