LDO Regulator Pos 3.3V 0.15A 5-Pin SOT-25 T/R Product overview: XC6204B332MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6204B332MRN can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 094722-XC6204B332MRN
Package: SOT-153
Family Name: XC6204
Alternative Parts (Cross-Reference): S-L2980A32MC-TF-U; S-L2980A33MC-TF-G; TPS76933QDBVTQ1; S-L2980A33MC-TF-U;
Introduction Date: May 10, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-XC6204B332MRN | 094722-XC6204B332MRN |
| Product Name | 3.3V 0.15A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - XC6204B332MRN |
| Package Type | Other; SOT-153 | Other; SOT-153 |