(Can be used with low ESR Capacitor Compatible. ON-OFF Switch) High Speed LDO Regulators Product overview: XC6204B332MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6204B332MR can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281662-XC6204B332MR
Family Name: XC6204
Manufacturer Homepage: www.torex.co.jp
RoHS State: Request Verification
Alternative Parts (Cross-Reference): LD2980CM33; LD2980ABM33TR; LD2981CM33TR;
Introduction Date: May 10, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
70dB@(10kHz) 150mA Fixed 3.3V Positive electrode 10V SOT-23-5 Linear Voltage Regulators (LDO) ROHS
70dB@(10kHz) 150mA Fixed 3.3V Positive electrode 10V SOT-23-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-XC6204B332MR | 1281662-XC6204B332MR | XC6204B332MR | XC6204B332MR |
| Product Name | LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - XC6204B332MR | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators |
| Regulator Type | Low Dropout | Low Dropout | ||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOT23 |