The XC6204B332DRN is a 150mA positive voltage LDO regulator with active-high ON-OFF control and no pull-down resistor, manufactured for stable low-noise power delivery in portable electronics. It operates from 2V to 10V input, delivers 3.3V output with ±2% accuracy, and maintains a dropout voltage of 200mV at 100mA. The device supports low ESR ceramic capacitors and features a standby current of 0.1μA max. It is available in SOT-25 package and operates from -40°C to 85°C. It is EU RoHS compliant and Pb-free.
Product overview: XC6204B332DRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6204B332DRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6204B332DRN |
| Product Name | LDO Voltage Regulator IC |