Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - Linear - XC6204B312MRN XC6204B312MRN

Description
Manufacturer: Torex Semiconductor Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105486-XC6204B312MR N Categories: PMIC - Voltage Regulators - Linear Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105486-XC6204B312MR N Categories: PMIC - Voltage Regulators - Linear Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - XC6204B312MRN - 1105486-XC6204B312MRN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6204B312MRN
1105486-XC6204B312MRN
PMIC - PMIC - Voltage Regulators - Linear - XC6204B312MRN 1105486-XC6204B312MRN
Manufacturer: Torex Semiconductor Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105486-XC6204B312MR N Categories: PMIC - Voltage Regulators - Linear Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Torex Semiconductor Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105486-XC6204B312MRN
Categories: PMIC - Voltage Regulators - Linear
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
3.1V 0.15A LDO Voltage Regulator IC
699-XC6204B312MRN
3.1V 0.15A LDO Voltage Regulator IC 699-XC6204B312MRN
LDO Regulator Pos 3.1V 0.15A 5-Pin SOT-25 T/R Product overview: XC6204B312MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.1V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6204B312MRN can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.1V 0.15A 5-Pin SOT-25 T/R Product overview: XC6204B312MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.1V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6204B312MRN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1105486-XC6204B312MRN 699-XC6204B312MRN
Product Name PMIC - PMIC - Voltage Regulators - Linear - XC6204B312MRN 3.1V 0.15A LDO Voltage Regulator IC
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4975SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 2444530 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP151AUJZ-2.9-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ24123RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details