The XC6204B292MRN is a 150mA high-speed LDO regulator with an active-high CE pin and no pull-down resistor, designed for stable low-noise output in portable electronics. It supports an output voltage of 2.9V with ±2% accuracy, operates from 2V to 10V input, and maintains dropout voltage of 200mV at 100mA. The device is compatible with low-ESR ceramic capacitors and features a standby current of 0.1μA maximum. It is available in SOT-25 package and operates from -40℃ to 85℃. The part is EU RoHS compliant and lead-free.
Product overview: XC6204B292MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6204B292MRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6204B292MRN |
| Product Name | LDO Voltage Regulator IC |