The XC6204B28AMR is a 150mA positive voltage LDO regulator with active-high ON/OFF control and no pull-down resistor, part of the XC6204 series. It operates from 2V to 10V with an output voltage of 2.8V at ±2% accuracy, and supports dropout voltage of 200mV at 100mA. The device is compatible with low ESR ceramic capacitors and features a standby current of 0.1μA maximum and operating current of 70μA typical. It is available in an SOT-25 package and operates over an ambient temperature range of -40℃ to 85℃. The part is EU RoHS compliant and lead-free.
(Can be used with low ESR Capacitor Compatible. ON-OFF Switch) High Speed LDO Regulators Product overview: XC6204B28AMR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6204B28AMR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6204B28AMR |
| Product Name | LDO Voltage Regulator IC |