The XC6204B282MRN is a 150mA low dropout regulator with an output voltage of 2.8V and ±2% accuracy, featuring an active-high CE pin without a pull-down resistor. It operates from 2V to 10V input, supports low ESR ceramic capacitors, and provides a dropout voltage of 200mV at 100mA. The device includes overcurrent protection with foldback and offers a standby current of 0.1μA maximum. It is available in SOT-25 package and complies with EU RoHS and is lead-free. The operating ambient temperature range is -40℃ to 85℃.
Product overview: XC6204B282MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6204B282MRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6204B282MRN |
| Product Name | LDO Voltage Regulator IC |