Torex Semiconductor, Ltd. Ldo, Fixed, 2.5V, 0.15A, -40 To 85Deg C Rohs Compliant Torex XC6204B252MR-G

Description
LDO, FIXED, 2.5V, 0.15A, -40 TO 85DEG C ROHS COMPLIANT: YES
Description
LDO, FIXED, 2.5V, 0.15A, -40 TO 85DEG C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO regulator, part number 84AH0803, is a fixed output device providing 2.5V at a maximum output current of 0.15A. It operates within an ambient temperature range of -40°C to 85°C and is compliant with RoHS standards. This regulator is designed for applications requiring low noise and high precision, featuring a low dropout voltage and high ripple rejection. It is compatible with low ESR ceramic capacitors, enhancing output stability during load fluctuations. The device also includes a current limiting feature for short circuit protection and a CE function for reduced power consumption when the output is disabled.

Datasheet Summary
Powered by GS/AI

The LDO regulator, part number 84AH0803, is a fixed output device providing 2.5V at a maximum output current of 0.15A. It operates within an ambient temperature range of -40°C to 85°C and is compliant with RoHS standards. This regulator is designed for applications requiring low noise and high precision, featuring a low dropout voltage and high ripple rejection. It is compatible with low ESR ceramic capacitors, enhancing output stability during load fluctuations. The device also includes a current limiting feature for short circuit protection and a CE function for reduced power consumption when the output is disabled.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 0.15A, -40 To 85Deg C Rohs Compliant Torex - 84AH0803 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.15A, -40 To 85Deg C Rohs Compliant Torex
84AH0803
Ldo, Fixed, 2.5V, 0.15A, -40 To 85Deg C Rohs Compliant Torex 84AH0803
LDO, FIXED, 2.5V, 0.15A, -40 TO 85DEG C ROHS COMPLIANT: YES

LDO, FIXED, 2.5V, 0.15A, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
XC6204B252MR-G
LDO Voltage Regulators XC6204B252MR-G
LDO Voltage Regulators 300mA High Speed Votage Regulator

LDO Voltage Regulators 300mA High Speed Votage Regulator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 84AH0803 XC6204B252MR-G
Product Name Ldo, Fixed, 2.5V, 0.15A, -40 To 85Deg C Rohs Compliant Torex LDO Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details