The XC6204B202MR is a 150mA, positive voltage low dropout regulator with active-high ON-OFF control and no pull-down resistor. It operates from 2V to 10V, provides an output voltage of 2.0V with ±2% accuracy, and maintains low dropout of 200mV at 100mA. The regulator supports ceramic output capacitors, offers 70dB ripple rejection at 10kHz, and includes foldback current limiting. It is available in SOT-25 packaging and operates within -40°C to 85°C ambient temperatures. The device is EU RoHS compliant and lead-free.
(Can be used with low ESR Capacitor Compatible. ON-OFF Switch) High Speed LDO Regulators Product overview: XC6204B202MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6204B202MR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6204B202MR |
| Product Name | LDO Voltage Regulator IC |