The XC6202 series is a family of high-voltage, low-power consumption positive voltage regulators with a 150 mA output current capability and an input voltage range up to 20 V. Output voltage is selectable from 1.8 V to 18 V in 0.1 V steps with ±2 % accuracy. The regulator operates with a typical quiescent current of 10 μA and features a dropout voltage of 200 mV at 30 mA and 670 mV at 100 mA. It is compatible with low ESR ceramic capacitors and includes an integrated current limiter. The part is available in SOT-23, SOT-89, SOT-223, and USP-6B packages and is EU RoHS compliant and lead-free. The operational temperature range is -40 °C to 85 °C.
Product overview: XC6202P802MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6202P802MRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6202P802MRN |
| Product Name | LDO Voltage Regulator IC |