The XC6202 series is a family of high-voltage, positive linear voltage regulators with a 150mA maximum output current and an input voltage range up to 20V. Output voltages are selectable from 1.8V to 18V in 0.1V steps with a tolerance of ±2%. The regulator consumes 10μA operating current and maintains a dropout voltage of 200mV at 30mA and 670mV at 100mA. It operates from -40℃ to 85℃ and is compatible with low ESR ceramic capacitors. The device includes a built-in current limiter and is available in SOT-23, SOT-89, SOT-223, and USP-6B packages. The part is EU RoHS compliant and Pb-free.
Product overview: XC6202P432PRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6202P432PRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6202P432PRN |
| Product Name | LDO Voltage Regulator IC |