The XC6202 series are high voltage positive voltage regulators with a fixed output voltage range of 1.8V to 18V in 0.1V increments, maximum input voltage of 20V, and output current of 150mA. The device operates with low quiescent current of 10μA (typical), features ±2% output voltage accuracy, dropout voltage of 200mV at 30mA and 670mV at 100mA, and supports ceramic capacitors with low ESR. It is available in SOT-23, SOT-89, SOT-223, and USP-6B packages, and is EU RoHS compliant and Pb-free. The operational temperature range is -40℃ to 85℃. The part number XC6202P352PRN corresponds to a variant in this series with a 3.5V output, ±2% accuracy, and SOT-89 package. The exact pinout includes VOUT, VSS, and VIN pins, with NC pads on the USP-6B package for enhanced thermal performance.
Product overview: XC6202P352PRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6202P352PRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6202P352PRN |
| Product Name | LDO Voltage Regulator IC |