The XC6202 series is a family of high-voltage, low-power consumption positive voltage regulators with an output voltage range of 1.8V to 18V in 0.1V increments, a maximum output current of 150mA, and an accuracy of ±2%. The regulator has a typical quiescent current of 10μA, a dropout voltage of 200mV at 30mA and 670mV at 100mA, and operates from a maximum input voltage of 20V. It is compatible with low ESR ceramic capacitors and includes a built-in current limiter. The device is available in SOT-23, SOT-89, SOT-223, and USP-6B packages and operates over a temperature range of -40°C to 85°C. It is EU RoHS compliant and lead-free. The part number XC6202P332PRN corresponds to the SOT-89 package variant with a 3.3V output voltage.
Product overview: XC6202P332PRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6202P332PRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6202P332PRN |
| Product Name | LDO Voltage Regulator IC |