Torex Semiconductor, Ltd. 3.3V 0.15A SOT-89 LDO Voltage Regulator IC XC6202P332PR

Description
High Voltage Positive Voltage Regulators / LDO Regulator Pos 3.3V 0.15A 4-Pin(3+Tab) SOT-89 T/R Product overview: XC6202P332PR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6202P332PR can be used for catalog matching and distributor lookup.
Request a Quote
Description
High Voltage Positive Voltage Regulators / LDO Regulator Pos 3.3V 0.15A 4-Pin(3+Tab) SOT-89 T/R Product overview: XC6202P332PR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6202P332PR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.15A SOT-89 LDO Voltage Regulator IC
699-XC6202P332PR
3.3V 0.15A SOT-89 LDO Voltage Regulator IC 699-XC6202P332PR
High Voltage Positive Voltage Regulators / LDO Regulator Pos 3.3V 0.15A 4-Pin(3+Tab) SOT-89 T/R Product overview: XC6202P332PR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6202P332PR can be used for catalog matching and distributor lookup.

High Voltage Positive Voltage Regulators / LDO Regulator Pos 3.3V 0.15A 4-Pin(3+Tab) SOT-89 T/R Product overview: XC6202P332PR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6202P332PR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - XC6202P332PR - 093942-XC6202P332PR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6202P332PR
093942-XC6202P332PR
PMIC - PMIC - Voltage Regulators - Linear - XC6202P332PR 093942-XC6202P332PR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 093942-XC6202P332PR Family Name: XC6202 Alternative Parts (Cross-Reference): TS5204CY33 RF; TS5204CY33; LD2981CU33TR; Introduction Date: October 11, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 093942-XC6202P332PR
Family Name: XC6202
Alternative Parts (Cross-Reference): TS5204CY33 RF; TS5204CY33; LD2981CU33TR;
Introduction Date: October 11, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-XC6202P332PR 093942-XC6202P332PR
Product Name 3.3V 0.15A SOT-89 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6202P332PR
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24450DW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Voltage Regulators - 1220373 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Dfn3030
View Details
PMIC - Voltage Regulators - Linear - ADP3608AR-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
LED Drivers - A80602KESJSR-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details