Torex Semiconductor, Ltd. 3.3V 0.15A SOT-23 LDO Voltage Regulator IC XC6202P332MRN

Description
LDO Regulator Pos 3.3V 0.15A 3-Pin SOT-23 T/R Product overview: XC6202P332MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6202P332MRN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 3.3V 0.15A 3-Pin SOT-23 T/R Product overview: XC6202P332MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6202P332MRN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.15A SOT-23 LDO Voltage Regulator IC
699-XC6202P332MRN
3.3V 0.15A SOT-23 LDO Voltage Regulator IC 699-XC6202P332MRN
LDO Regulator Pos 3.3V 0.15A 3-Pin SOT-23 T/R Product overview: XC6202P332MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6202P332MRN can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 0.15A 3-Pin SOT-23 T/R Product overview: XC6202P332MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6202P332MRN can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 413484-XC6202P332MRN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
413484-XC6202P332MRN
Integrated Circuits(ICs) 413484-XC6202P332MRN
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 413484-XC6202P332MRN Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: XC6202 Alternative Parts (Cross-Reference): TS5204CX33 RFG; TS5204CX33 RF; TS5204CX33; TS5205CX533; Introduction Date: October 11, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 413484-XC6202P332MRN
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: XC6202
Alternative Parts (Cross-Reference): TS5204CX33 RFG; TS5204CX33 RF; TS5204CX33; TS5205CX533;
Introduction Date: October 11, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-XC6202P332MRN 413484-XC6202P332MRN
Product Name 3.3V 0.15A SOT-23 LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24172RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 8287555 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
 - CA3085AE - Rochester Electronics
Specs
Package Type DIP; Other; PDIP8
View Details
4 suppliers
Motor Drivers, Controllers - UDN2916B - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
2 suppliers