The XC6202 series are high voltage positive LDO voltage regulators with a 150mA output current capability, input voltage up to 20V, and output voltages selectable from 1.8V to 18V in 0.1V increments. The XC6202P182FRN variant provides a fixed 1.8V output with ±2% accuracy, housed in a SOT-223 package. It operates over a temperature range of -40℃ to 85℃, features low quiescent current of 10μA (typical), dropout voltage of 670mV at 100mA, and is compatible with low ESR ceramic capacitors. The device includes built-in current limiting for short-circuit protection and is EU RoHS compliant and lead-free.
Product overview: XC6202P182FRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6202P182FRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6202P182FRN |
| Product Name | LDO Voltage Regulator IC |