Torex Semiconductor, Ltd. Electrical Parts - XC6201P502TH XC6201P502TH

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 743246-XC6201P502TH Manufacturer Homepage: www.torex.co.jp Reference case: to92 Reference Date Code: 10Rohs Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 743246-XC6201P502TH Manufacturer Homepage: www.torex.co.jp Reference case: to92 Reference Date Code: 10Rohs Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - XC6201P502TH - 743246-XC6201P502TH - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - XC6201P502TH
743246-XC6201P502TH
Electrical Parts - XC6201P502TH 743246-XC6201P502TH
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 743246-XC6201P502TH Manufacturer Homepage: www.torex.co.jp Reference case: to92 Reference Date Code: 10Rohs Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 743246-XC6201P502TH
Manufacturer Homepage: www.torex.co.jp
Reference case: to92
Reference Date Code: 10Rohs
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 743246-XC6201P502TH
Product Name Electrical Parts - XC6201P502TH
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1496-2-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
6 suppliers
Voltage Regulators - Linear + Switching - AAT2688IFK-AI-T1 - Quarktwin Technology Ltd.
Specs
Regulator Category Linear; Switching
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Specs
Package Type Other; Tape & Reel
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1658347 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details