IC REG LIN 3.8V 250MA SOT-25-5
IC REG LIN 3.8V 250MA SOT-25-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-25-5
IC REG LINEAR 3.8V 250MA SOT25 Product overview: XC6201P382MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6201P382MR-G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353724-XC6201P382MR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Torex Semiconductor Ltd
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25-5
Base Product Number: XC6201
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3.8V
Voltage Dropout (Max): 0.4V @ 200mA
Current - Output: 250mA
Protection Features: Over Current
IC REG LINEAR 3.8V 250MA SOT25
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-XC6201P382MR-GDKR-ND | 776-XC6201P382MR-G | 1353724-XC6201P382MR-G | XC6201P382MR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.8V 250MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; Tape & Reel | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |