Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-25-5
IC REG LIN 3.7V 250MA SOT-25-5
IC REG LIN 3.7V 250MA SOT-25-5
IC REG LINEAR 3.7V 250MA SOT25
IC REG LINEAR 3.7V 250MA SOT25
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-XC6201P372MR-GTR-ND | XC6201P372MR-G | XC6201P372MR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection |