LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:400mV; IC Case / Package:SOT-89; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 71C2741 |
| Product Name | Ldo Voltage Regulator; Output Type Torex |
| Input Voltage | 1.8 to 10 volts |