Torex Semiconductor, Ltd. 3.3V 0.15A SOT-89 LDO Voltage Regulator IC XC6201P332PR

Description
LDO Regulator Pos 3.3V 0.15A 4-Pin(3+Tab) SOT-89 T/R / IC REG LDO 3.3V 0.15A SOT89-3 Product overview: XC6201P332PR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P332PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 3.3V 0.15A 4-Pin(3+Tab) SOT-89 T/R / IC REG LDO 3.3V 0.15A SOT89-3 Product overview: XC6201P332PR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P332PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.15A SOT-89 LDO Voltage Regulator IC
699-XC6201P332PR
3.3V 0.15A SOT-89 LDO Voltage Regulator IC 699-XC6201P332PR
LDO Regulator Pos 3.3V 0.15A 4-Pin(3+Tab) SOT-89 T/R / IC REG LDO 3.3V 0.15A SOT89-3 Product overview: XC6201P332PR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P332PR can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 0.15A 4-Pin(3+Tab) SOT-89 T/R / IC REG LDO 3.3V 0.15A SOT89-3 Product overview: XC6201P332PR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P332PR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - XC6201P332PR - 094508-XC6201P332PR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6201P332PR
094508-XC6201P332PR
PMIC - PMIC - Voltage Regulators - Linear - XC6201P332PR 094508-XC6201P332PR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 094508-XC6201P332PR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 160mA Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Family Name: XC6201 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 160mA Operating Supply Current: 5μA Control Protection Features: Over Current Alternative Parts (Cross-Reference): LDK220U32R; LDK220U33R; TC55RP3202EMB723; TC55RP3201EMB723; Introduction Date: July 10, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 094508-XC6201P332PR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 160mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Family Name: XC6201
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 160mA
Operating Supply Current: 5μA
Control Protection Features: Over Current
Alternative Parts (Cross-Reference): LDK220U32R; LDK220U33R; TC55RP3202EMB723; TC55RP3201EMB723;
Introduction Date: July 10, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-XC6201P332PR 094508-XC6201P332PR
Product Name 3.3V 0.15A SOT-89 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6201P332PR
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOT89; Other; SOT-89
Output Voltage 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps
Dropout Voltage 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24161BRGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412877 - RS Components, Ltd.
Specs
Output Voltage 3 volts
IQ 0.0060 amps
View Details
Voltage Regulators - Linear + Switching - A8303SESTR-T-1-ND - DigiKey
Specs
Regulator Type Standard; Low Dropout
Package Type Other; 20-WFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
7 suppliers