Torex Semiconductor, Ltd. 3.3V 150MA SOT89 Voltage Regulator IC XC6201P332PR-G

Description
IC REG LINEAR 3.3V 150MA SOT89 Product overview: XC6201P332PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6201P332PR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 150MA SOT89 Product overview: XC6201P332PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6201P332PR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 150MA SOT89 Voltage Regulator IC
776-XC6201P332PR-G
3.3V 150MA SOT89 Voltage Regulator IC 776-XC6201P332PR-G
IC REG LINEAR 3.3V 150MA SOT89 Product overview: XC6201P332PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6201P332PR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 150MA SOT89 Product overview: XC6201P332PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6201P332PR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6201P332PR-G - 004782-XC6201P332PR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6201P332PR-G
004782-XC6201P332PR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6201P332PR-G 004782-XC6201P332PR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 004782-XC6201P332PR- G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 160mA Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 160mA Operating Supply Current: 5μA Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 004782-XC6201P332PR-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 160mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 160mA
Operating Supply Current: 5μA
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-1058-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-1058-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-1058-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-1058-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-1058-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-1058-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-1058-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-1058-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-1058-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6201P332PR-G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6201P332PR-G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6201P332PR-G
IC REG LINEAR 3.3V 150MA SOT89

IC REG LINEAR 3.3V 150MA SOT89

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6201P332PR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6201P332PR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6201P332PR-G
IC REG LINEAR 3.3V 150MA SOT89

IC REG LINEAR 3.3V 150MA SOT89

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6201P332PR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6201P332PR-G
PMIC - Voltage Regulators - Linear XC6201P332PR-G
IC REG LINEAR 3.3V 150MA SOT89

IC REG LINEAR 3.3V 150MA SOT89

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-XC6201P332PR-G 004782-XC6201P332PR-G 893-1058-2-ND XC6201P332PR-G XC6201P332PR-G XC6201P332PR-G
Product Name 3.3V 150MA SOT89 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6201P332PR-G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT89; Other; SOT-89 Other; TO-243AA Other; TO-243AA
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.2500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data