Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281604-XC6201P332MR
Family Name: XC6201
Manufacturer Homepage: www.torex.co.jp
RoHS State: Request Verification
Alternative Parts (Cross-Reference): TS9010SCX5 RF; TPS76933QDBVTQ1; TS9010SCX5; MAX1726EUK33-T;
Introduction Date: July 10, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
LDO Regulator Pos 3.3V 0.15A 5-Pin SOT-25 T/R / Positive Voltage Regulators Product overview: XC6201P332MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P332MR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1281604-XC6201P332MR | 699-XC6201P332MR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - XC6201P332MR | 3.3V 0.15A LDO Voltage Regulator IC |
| Regulator Type | Low Dropout |