The XC6201 series Fixed LDO Voltage Regulator operates within an input voltage range of 1.8V to 10V and provides a maximum output current of 150mA. It features a low dropout voltage of 400mV, making it suitable for applications requiring efficient power management. The output voltage is fixed at 3V, with a typical accuracy of ±1% for output voltages greater than 2.0V. This regulator is designed for low power consumption, with a typical supply current of 2.0OºA. It is available in a SOT-89-3 package and is compliant with EU RoHS standards, ensuring it is environmentally friendly. The operating temperature range is from -40°C to +85°C, making it versatile for various applications, including mobile devices and digital audio equipment.
Fixed LDO Voltage Regulator, 1.8V to 10V, 400mV Dropout, 3Vout, 150mAout, SOT-89-3 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 71C2739 |
| Product Name | Fixed Ldo Voltage Regulator, 1.8V To 10V, 400Mv Dropout, 3Vout, 150Maout, Sot-89-3 Rohs Compliant Torex |