Torex Semiconductor, Ltd. 3V 0.25A SOT-89 LDO Voltage Regulator IC XC6201P302PRN

Description
LDO Regulator Pos 3V 0.25A 4-Pin(3+Tab) SOT-89 T/R Product overview: XC6201P302PRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.25A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.25A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P302PRN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 3V 0.25A 4-Pin(3+Tab) SOT-89 T/R Product overview: XC6201P302PRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.25A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.25A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P302PRN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 0.25A SOT-89 LDO Voltage Regulator IC
699-XC6201P302PRN
3V 0.25A SOT-89 LDO Voltage Regulator IC 699-XC6201P302PRN
LDO Regulator Pos 3V 0.25A 4-Pin(3+Tab) SOT-89 T/R Product overview: XC6201P302PRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.25A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.25A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P302PRN can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3V 0.25A 4-Pin(3+Tab) SOT-89 T/R Product overview: XC6201P302PRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.25A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.25A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P302PRN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 413428-XC6201P302PRN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
413428-XC6201P302PRN
Integrated Circuits(ICs) 413428-XC6201P302PRN
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 413428-XC6201P302PRN Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: XC6201 Alternative Parts (Cross-Reference): LDK220U30R; TC55RP3001EMB; TC55RP3102EMBG; TC55RP3101EMB713G; Introduction Date: July 10, 2001 ECCN: EAR99 Country of Origin: Japan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 413428-XC6201P302PRN
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: XC6201
Alternative Parts (Cross-Reference): LDK220U30R; TC55RP3001EMB; TC55RP3102EMBG; TC55RP3101EMB713G;
Introduction Date: July 10, 2001
ECCN: EAR99
Country of Origin: Japan
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-XC6201P302PRN 413428-XC6201P302PRN
Product Name 3V 0.25A SOT-89 LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data