Positive Voltage Regulators Product overview: XC6201P302MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P302MR can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281602-XC6201P302MR
Family Name: XC6201
Manufacturer Homepage: www.torex.co.jp
RoHS State: Request Verification
Alternative Parts (Cross-Reference): BD30IC0MEFJ-ME2; BH31MA3WHFV-TR; BD30GA5MEFJ-ME2;
Introduction Date: July 10, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Fixed 3V Positive electrode 10V SOT-25 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-XC6201P302MR | 1281602-XC6201P302MR | XC6201P302MR |
| Product Name | LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - XC6201P302MR | Voltage Regulators |
| Output Polarity | Positive |