Torex Semiconductor, Ltd. 2.8V 250MA Voltage Regulator IC XC6201P282MR-G

Description
IC REG LINEAR 2.8V 250MA SOT25 Product overview: XC6201P282MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6201P282MR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.8V 250MA SOT25 Product overview: XC6201P282MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6201P282MR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 250MA Voltage Regulator IC
776-XC6201P282MR-G
2.8V 250MA Voltage Regulator IC 776-XC6201P282MR-G
IC REG LINEAR 2.8V 250MA SOT25 Product overview: XC6201P282MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6201P282MR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 250MA SOT25 Product overview: XC6201P282MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6201P282MR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6201P282MR-G - 004780-XC6201P282MR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6201P282MR-G
004780-XC6201P282MR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6201P282MR-G 004780-XC6201P282MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 004780-XC6201P282MR- G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.8V Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 004780-XC6201P282MR-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.8V
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-1053-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-1053-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-1053-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-25-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-25-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - XC6201P282MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6201P282MR-G
PMIC - Voltage Regulators - Linear XC6201P282MR-G
IC REG LINEAR 2.8V 250MA SOT25

IC REG LINEAR 2.8V 250MA SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6201P282MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6201P282MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6201P282MR-G
IC REG LINEAR 2.8V 250MA SOT25

IC REG LINEAR 2.8V 250MA SOT25

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-XC6201P282MR-G 004780-XC6201P282MR-G 893-1053-2-ND XC6201P282MR-G XC6201P282MR-G
Product Name 2.8V 250MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6201P282MR-G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; SOT-25 Other; SC-74A, SOT-753
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
VIN 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data