The XC6201 series are positive voltage regulators manufactured using CMOS and laser trimming technologies, designed for low-power applications requiring precise output voltage regulation. They provide a maximum output current of 250mA with a dropout voltage of 0.16V at 100mA and 0.40V at 200mA. The output voltage is selectable in 0.1V increments between 1.3V and 6.0V, with fixed voltage accuracy of ±1% for outputs above 2.0V or ±2% otherwise. Quiescent current is 2.0μA typical. The devices operate from an input voltage up to 10V and survive up to 12V absolute maximum. Operating ambient temperature ranges from -40℃ to 85℃. Available packages include SOT-25, SOT-89, and USP-6B. The series is EU RoHS compliant and Pb free, and is compatible with tantalum or ceramic output capacitors.
Product overview: XC6201P242PRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P242PRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6201P242PRN |
| Product Name | LDO Voltage Regulator IC |