Torex Semiconductor, Ltd. 2.2V 250MA Voltage Regulator IC XC6201P222MR-G

Description
IC REG LINEAR 2.2V 250MA SOT25 Product overview: XC6201P222MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6201P222MR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.2V 250MA SOT25 Product overview: XC6201P222MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6201P222MR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2V 250MA Voltage Regulator IC
776-XC6201P222MR-G
2.2V 250MA Voltage Regulator IC 776-XC6201P222MR-G
IC REG LINEAR 2.2V 250MA SOT25 Product overview: XC6201P222MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6201P222MR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.2V 250MA SOT25 Product overview: XC6201P222MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6201P222MR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6201P222MR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6201P222MR-GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6201P222MR-GCT-ND
IC REG LIN 2.2V 250MA SOT-25-5

IC REG LIN 2.2V 250MA SOT-25-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6201P222MR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6201P222MR-GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6201P222MR-GDKR-ND
IC REG LIN 2.2V 250MA SOT-25-5

IC REG LIN 2.2V 250MA SOT-25-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6201P222MR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6201P222MR-GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6201P222MR-GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-25-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-25-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6201P222MR-G - 939466-XC6201P222MR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6201P222MR-G
939466-XC6201P222MR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6201P222MR-G 939466-XC6201P222MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 939466-XC6201P222MR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-25-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: XC6201 Categories: Integrated Circuits (ICs) Case / Package: SOT-25-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939466-XC6201P222MR-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-25-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6201
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - XC6201P222MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6201P222MR-G
PMIC - Voltage Regulators - Linear XC6201P222MR-G
IC REG LINEAR 2.2V 250MA SOT25

IC REG LINEAR 2.2V 250MA SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6201P222MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6201P222MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6201P222MR-G
IC REG LINEAR 2.2V 250MA SOT25

IC REG LINEAR 2.2V 250MA SOT25

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-XC6201P222MR-G 893-XC6201P222MR-GCT-ND 939466-XC6201P222MR-G XC6201P222MR-G XC6201P222MR-G
Product Name 2.2V 250MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - XC6201P222MR-G PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SOT-25-5
Output Voltage 2.2 volts 2.2 volts 2.2 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
VIN 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A8904SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
VIN 4.5 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 7513092 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ25730RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details