Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6201P182PR-G

Description
IC REG LINEAR 1.8V 80MA SOT89
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 80MA SOT89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6201P182PR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6201P182PR-GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6201P182PR-GDKR-ND
IC REG LINEAR 1.8V 80MA SOT89

IC REG LINEAR 1.8V 80MA SOT89

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6201P182PR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6201P182PR-GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6201P182PR-GCT-ND
IC REG LINEAR 1.8V 80MA SOT89

IC REG LINEAR 1.8V 80MA SOT89

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6201P182PR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6201P182PR-GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6201P182PR-GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-89

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-89

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1352018-XC6201P182PR-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1352018-XC6201P182PR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1352018-XC6201P182PR-G
Win Source Part Number: 1352018-XC6201P182PR -G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 1,000 Current - Output: 80mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 1.8V Mounting Type: Surface Mount Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 5 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Base Product Number: XC6201 Voltage Dropout (Max): 0.71V @ 80mA

Win Source Part Number: 1352018-XC6201P182PR-G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 1,000
Current - Output: 80mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 1.8V
Mounting Type: Surface Mount
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC6201
Voltage Dropout (Max): 0.71V @ 80mA

Buy Now Datasheet
Singapore, Singapore
1.8V 80MA SOT89 Voltage Regulator IC
776-XC6201P182PR-G
1.8V 80MA SOT89 Voltage Regulator IC 776-XC6201P182PR-G
IC REG LINEAR 1.8V 80MA SOT89 Product overview: XC6201P182PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 80MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 80MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6201P182PR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 80MA SOT89 Product overview: XC6201P182PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 80MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 80MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6201P182PR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6201P182PR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6201P182PR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6201P182PR-G
IC REG LINEAR 1.8V 80MA SOT89

IC REG LINEAR 1.8V 80MA SOT89

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6201P182PR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6201P182PR-G
PMIC - Voltage Regulators - Linear XC6201P182PR-G
IC REG LINEAR 1.8V 80MA SOT89

IC REG LINEAR 1.8V 80MA SOT89

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 893-XC6201P182PR-GDKR-ND 1352018-XC6201P182PR-G 776-XC6201P182PR-G XC6201P182PR-G XC6201P182PR-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1.8V 80MA SOT89 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-243AA SOT89; Other; Tape & Reel Other; Tape & Reel (TR) SOT89
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data