Torex Semiconductor, Ltd. Ldo Voltage Regulator, 80Ma, 1.8V, 5-Sot-23; Output Type Torex XC6201P182MRN

Description
LDO VOLTAGE REGULATOR, 80mA, 1.8V, 5-SOT-23; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:80mA; Dropout Voltage Typ @ Current:450mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 80mA, 1.8V, 5-SOT-23; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:80mA; Dropout Voltage Typ @ Current:450mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 80Ma, 1.8V, 5-Sot-23; Output Type Torex - 71C2734 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 80Ma, 1.8V, 5-Sot-23; Output Type Torex
71C2734
Ldo Voltage Regulator, 80Ma, 1.8V, 5-Sot-23; Output Type Torex 71C2734
LDO VOLTAGE REGULATOR, 80mA, 1.8V, 5-SOT-23; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:80mA; Dropout Voltage Typ @ Current:450mV; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 80mA, 1.8V, 5-SOT-23; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:80mA; Dropout Voltage Typ @ Current:450mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71C2734
Product Name Ldo Voltage Regulator, 80Ma, 1.8V, 5-Sot-23; Output Type Torex
Input Voltage 1.8 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details