Torex Semiconductor, Ltd. 1.8V 0.08A LDO Voltage Regulator IC XC6201P182MR

Description
LDO Regulator Pos 1.8V 0.08A 5-Pin SOT-25 T/R / IC REG LDO 1.8V 80MA SOT25 Product overview: XC6201P182MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.08A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.08A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P182MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 1.8V 0.08A 5-Pin SOT-25 T/R / IC REG LDO 1.8V 80MA SOT25 Product overview: XC6201P182MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.08A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.08A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P182MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 0.08A LDO Voltage Regulator IC
699-XC6201P182MR
1.8V 0.08A LDO Voltage Regulator IC 699-XC6201P182MR
LDO Regulator Pos 1.8V 0.08A 5-Pin SOT-25 T/R / IC REG LDO 1.8V 80MA SOT25 Product overview: XC6201P182MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.08A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.08A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P182MR can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.8V 0.08A 5-Pin SOT-25 T/R / IC REG LDO 1.8V 80MA SOT25 Product overview: XC6201P182MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.08A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.08A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6201P182MR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - XC6201P182MR - 043891-XC6201P182MR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6201P182MR
043891-XC6201P182MR
PMIC - PMIC - Voltage Regulators - Linear - XC6201P182MR 043891-XC6201P182MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 043891-XC6201P182MR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 80mA Number of Regulators: 1 Output Type: Fixed Output Current: 80mA Family Name: XC6201 Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.71V @ 80mA Operating Supply Current: 5μA Control Protection Features: Over Current Alternative Parts (Cross-Reference): TPS77018DBV; MAX1726EUK18; TS9010DCX5 RF; TS9010DCX5; Introduction Date: July 10, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 043891-XC6201P182MR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 80mA
Family Name: XC6201
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.71V @ 80mA
Operating Supply Current: 5μA
Control Protection Features: Over Current
Alternative Parts (Cross-Reference): TPS77018DBV; MAX1726EUK18; TS9010DCX5 RF; TS9010DCX5;
Introduction Date: July 10, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-XC6201P182MR 043891-XC6201P182MR
Product Name 1.8V 0.08A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6201P182MR
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; SOT-25
Output Voltage 1.8 volts 1.8 volts
IOUT 0.0800 amps 0.0800 amps
Dropout Voltage 0.7100 volts 0.7100 volts
Unlock Full Specs
to access all available technical data