IC REG LINEAR 1.7V 250MA 6USPB Product overview: XC6201P172DR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.7V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6201P172DR-G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-USPB (1.8x2)
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903663-XC6201P172DR-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-USPB (1.8x2)
Package: 6-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6201
Categories: Integrated Circuits (ICs)
Case / Package: 6-USPB (1.8x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 1.7V 250MA 6USPB
IC REG LINEAR 1.7V 250MA 6USPB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-XC6201P172DR-G | XC6201P172DR-G-ND | 903663-XC6201P172DR-G | XC6201P172DR-G | XC6201P172DR-G |
| Product Name | 1.7V 250MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - XC6201P172DR-G | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-WFDFN Exposed Pad | Other; 6-USPB (1.8x2) | ||
| Output Voltage | 1.7 volts | 1.7 volts | 1.7 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| VIN | 10 volts | 10 volts |