Manufacturer: Torex Semiconductor Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105457-XC61FC2612MR
Type: Voltage Detector
Mounting: SMD (SMT)
Number of Pins: 3
Watchdog Timer: No
Categories: OEM Parts(T-Z)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Power Dissipation: 250 mW
Max Supply Voltage: 10 V
Min Supply Voltage: 700 mV
Max Supply Current: 4.2 µA
Max Reset Threshold Voltage: 2.652 V
Min Reset Threshold Voltage: 2.548 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1105457-XC61FC2612MRN |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC61FC2612MRN |