The XC61C series are CMOS voltage detectors for microprocessor reset, battery backup, and power-on reset applications, with detect voltages from 0.8V to 6.0V in 0.1V increments. The part is available in SSOT-24, SOT-23, and SOT-89 packages. It operates from 0.7V to 6.0V (low voltage) or 0.7V to 10.0V (standard voltage), with a typical quiescent current of 0.7μA at 1.5V. Detect voltage accuracy is ±2% overall, or ±1% for detect voltages between 2.6V and 5.1V. Temperature drift is ±100ppm/℃. Output configurations include CMOS or N-channel open drain. The device is EU RoHS compliant and Pb free. The part number XC61CN4202PRN specifies an N-channel open drain output, 2.0V detect voltage, no delay, ±2% accuracy, and SOT-89 package, consistent with the series specifications.
Product overview: XC61CN4202PRN from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CN4202PRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-XC61CN4202PRN |
| Product Name | Voltage Supervisor IC |