Torex Semiconductor, Ltd. Integrated Circuits(ICs) XC61CN3502MR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 413201-XC61CN3502MR Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Family Name: XC61C Alternative Parts (Cross-Reference): RN5VS34AC-TL; RN5VS35AC-TR; RN5VT35ACTL; RN5VS35AC-TL; Introduction Date: October 09, 2002 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 413201-XC61CN3502MR Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Family Name: XC61C Alternative Parts (Cross-Reference): RN5VS34AC-TL; RN5VS35AC-TR; RN5VT35ACTL; RN5VS35AC-TL; Introduction Date: October 09, 2002 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 413201-XC61CN3502MR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
413201-XC61CN3502MR
Integrated Circuits(ICs) 413201-XC61CN3502MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 413201-XC61CN3502MR Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Family Name: XC61C Alternative Parts (Cross-Reference): RN5VS34AC-TL; RN5VS35AC-TR; RN5VT35ACTL; RN5VS35AC-TL; Introduction Date: October 09, 2002 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 413201-XC61CN3502MR
Category: Integrated Circuits(ICs)
Family: PMIC - Supervisors
Family Name: XC61C
Alternative Parts (Cross-Reference): RN5VS34AC-TL; RN5VS35AC-TR; RN5VT35ACTL; RN5VS35AC-TL;
Introduction Date: October 09, 2002
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.5V SOT-23 Voltage Supervisor IC
691-XC61CN3502MR
3.5V SOT-23 Voltage Supervisor IC 691-XC61CN3502MR
Processor Supervisor 3.5V 1 Open Drain 3-Pin SOT-23 Product overview: XC61CN3502MR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CN3502MR can be used for catalog matching and distributor lookup.

Processor Supervisor 3.5V 1 Open Drain 3-Pin SOT-23 Product overview: XC61CN3502MR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CN3502MR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 413201-XC61CN3502MR 691-XC61CN3502MR
Product Name Integrated Circuits(ICs) 3.5V SOT-23 Voltage Supervisor IC
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1901679P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details