Manufacturer: Torex Semiconductor Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964829-XC61CN3102MRN
Type: Voltage Detector
Mounting: SMD (SMT)
Number of Pins: 3
Watchdog Timer: No
Categories: OEM Parts(T-Z)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 150 mW
Max Supply Voltage: 10 V
Min Supply Voltage: 700 mV
Max Supply Current: 3.6 µA
Max Reset Threshold Voltage: 3.162 V
Min Reset Threshold Voltage: 3.038 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 964829-XC61CN3102MRN |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC61CN3102MRN |