The XC61CN3102MR-G is a voltage detector from the XC61C series by Quarktwin Technology Ltd., designed for low power consumption and high precision. It operates within a detect voltage range of 0.8V to 6.0V, with an accuracy of ±2% and ±1% for standard voltages between 2.6V and 5.1V. The device features a low typical current consumption of 0.7OºA at 1.5V and has a temperature coefficient of ±100ppm/°C. This voltage detector is available in both N-channel open drain and CMOS output configurations, making it versatile for various applications. It is suitable for use in microprocessor reset circuitry, memory battery backup circuits, power-on reset circuits, and power failure detection. The XC61CN3102MR-G is packaged in SOT-23, compliant with EU RoHS standards, and is environmentally friendly. Its operating temperature range is from -40°C to +85°C, ensuring reliability in diverse environments.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1118961-XC61CN3102MR
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 3.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: XC61CN3102MR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CN3102MR-G can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT23
Supervisor Open Drain or Open Collector 1 Channel SOT-23
IC SUPERVISOR 1 CHANNEL SOT23
IC SUPERVISOR 1 CHANNEL SOT23
Supervisor Open Drain or Open Collector 1 Channel SOT-23
VOLTAGE DETECTOR, -40 TO 85DEG C ROHS COMPLIANT: YES
IC SUPERVISOR 1 CHANNEL SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1118961-XC61CN3102MR-G | 691-XC61CN3102MR-G | 893-XC61CN3102MR-GCT-ND | XC61CN3102MR-G | XC61CN3102MR-G | XC61CN3102MR-G | 84AH0503 | XC61CN3102MR-G |
| Product Name | PMIC - PMIC - Supervisors - XC61CN3102MR-G | SOT23 Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisors | Voltage Detector, -40 To 85Deg C Rohs Compliant Torex | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||||
| Output Options | Open Drain; Inverting | Open Drain | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SOT-23 | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| Threshold | 3.1 volts | 3.1 volts | 3.1 volts | 3.1 volts | 3.1 volts |