Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - Linear - XC61CN3002PR XC61CN3002PR

Description
Manufacturer: Torex Semiconductor Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986271-XC61CN3002PR Mounting: SMD (SMT) Accuracy: 2 % Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-89 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant Nominal Supply Current: 1 µA
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986271-XC61CN3002PR Mounting: SMD (SMT) Accuracy: 2 % Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-89 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant Nominal Supply Current: 1 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - XC61CN3002PR - 986271-XC61CN3002PR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC61CN3002PR
986271-XC61CN3002PR
PMIC - PMIC - Voltage Regulators - Linear - XC61CN3002PR 986271-XC61CN3002PR
Manufacturer: Torex Semiconductor Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986271-XC61CN3002PR Mounting: SMD (SMT) Accuracy: 2 % Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-89 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant Nominal Supply Current: 1 µA

Manufacturer: Torex Semiconductor Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986271-XC61CN3002PR
Mounting: SMD (SMT)
Accuracy: 2 %
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-89
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Nominal Supply Current: 1 µA

Buy Now
Singapore, Singapore
SOT-89 LDO Voltage Regulator IC
699-XC61CN3002PR
SOT-89 LDO Voltage Regulator IC 699-XC61CN3002PR
Voltage Detector IC SOT-89 Product overview: XC61CN3002PR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC61CN3002PR can be used for catalog matching and distributor lookup.

Voltage Detector IC SOT-89 Product overview: XC61CN3002PR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC61CN3002PR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 986271-XC61CN3002PR 699-XC61CN3002PR
Product Name PMIC - PMIC - Voltage Regulators - Linear - XC61CN3002PR SOT-89 LDO Voltage Regulator IC
Package Type SOT89; Other; SOT-89 Other; SOT-89
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
VIN 4.75 to 5.25 volts
View Details
Battery Chargers - BQ24113RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-2.7-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 1698189 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details