Torex Semiconductor, Ltd. SOT23 Voltage Supervisor IC XC61CN2002MR-G

Description
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: XC61CN2002MR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CN2002MR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: XC61CN2002MR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CN2002MR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-XC61CN2002MR-G
SOT23 Voltage Supervisor IC 691-XC61CN2002MR-G
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: XC61CN2002MR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CN2002MR-G can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23 Product overview: XC61CN2002MR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CN2002MR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - XC61CN2002MR-G - 115758-XC61CN2002MR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - XC61CN2002MR-G
115758-XC61CN2002MR-G
PMIC - PMIC - Supervisors - XC61CN2002MR-G 115758-XC61CN2002MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 115758-XC61CN2002MR- G Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 115758-XC61CN2002MR-G
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 893-1171-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
893-1171-2-ND
Supervisors 893-1171-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23

Supervisor Open Drain or Open Collector 1 Channel SOT-23

Buy Now Datasheet
Supervisors - 893-1171-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
893-1171-1-ND
Supervisors 893-1171-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23

Supervisor Open Drain or Open Collector 1 Channel SOT-23

Buy Now Datasheet
Supervisors - 893-1171-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
893-1171-6-ND
Supervisors 893-1171-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23

Supervisor Open Drain or Open Collector 1 Channel SOT-23

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC61CN2002MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC61CN2002MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC61CN2002MR-G
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site
IC SUPERVISOR 2V SOT23-3 - 817-XC61CN2002MR-G - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 2V SOT23-3
817-XC61CN2002MR-G
IC SUPERVISOR 2V SOT23-3 817-XC61CN2002MR-G
IC SUPERVISOR 2V SOT23-3

IC SUPERVISOR 2V SOT23-3

Supplier's Site
Voltage Detector, -40 To 85Deg C Rohs Compliant Torex - 84AH0488 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 85Deg C Rohs Compliant Torex
84AH0488
Voltage Detector, -40 To 85Deg C Rohs Compliant Torex 84AH0488
VOLTAGE DETECTOR, -40 TO 85DEG C ROHS COMPLIANT: YES

VOLTAGE DETECTOR, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Supervisors - XC61CN2002MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC61CN2002MR-G
Supervisors XC61CN2002MR-G
Supervisor Open Drain or Open Collector 1 Channel SOT-23

Supervisor Open Drain or Open Collector 1 Channel SOT-23

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
XC61CN2002MR-G
Supervisory Circuits XC61CN2002MR-G
Supervisory Circuits LowQuiescent Current Voltage Detector

Supervisory Circuits LowQuiescent Current Voltage Detector

Buy Now Datasheet
PMIC - Supervisors - XC61CN2002MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC61CN2002MR-G
PMIC - Supervisors XC61CN2002MR-G
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-XC61CN2002MR-G 115758-XC61CN2002MR-G 893-1171-2-ND XC61CN2002MR-G 817-XC61CN2002MR-G 84AH0488 XC61CN2002MR-G XC61CN2002MR-G XC61CN2002MR-G
Product Name SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - XC61CN2002MR-G Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors IC SUPERVISOR 2V SOT23-3 Voltage Detector, -40 To 85Deg C Rohs Compliant Torex Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1 1; 1
Type Tape & Reel (TR) SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
IQ 1.1 µA 3.6 µA
Supply Voltage 0.7000 to 10 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details