Torex Semiconductor, Ltd. PMIC - PMIC - Supervisors - XC61CN1702MR XC61CN1702MR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056320-XC61CN1702MR Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056320-XC61CN1702MR Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - XC61CN1702MR - 056320-XC61CN1702MR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - XC61CN1702MR
056320-XC61CN1702MR
PMIC - PMIC - Supervisors - XC61CN1702MR 056320-XC61CN1702MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056320-XC61CN1702MR Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056320-XC61CN1702MR
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.7V SOT23 Voltage Supervisor IC
691-XC61CN1702MR
1.7V SOT23 Voltage Supervisor IC 691-XC61CN1702MR
IC SUPERVISOR 1.7V SOT23-3 Product overview: XC61CN1702MR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.7V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CN1702MR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1.7V SOT23-3 Product overview: XC61CN1702MR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.7V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CN1702MR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 056320-XC61CN1702MR 691-XC61CN1702MR
Product Name PMIC - PMIC - Supervisors - XC61CN1702MR 1.7V SOT23 Voltage Supervisor IC
Number of Supplies 1; 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type To-52
Pins 3
View Details
PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details